Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6-1#TRMPBF 1059292-LT3460ESC6-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059292-LT3460ESC6-1 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 180mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 36V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059292-LT3460ESC6-1 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 180mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 36V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6-1#TRMPBF - 1059292-LT3460ESC6-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6-1#TRMPBF
1059292-LT3460ESC6-1#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6-1#TRMPBF 1059292-LT3460ESC6-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1059292-LT3460ESC6-1 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 180mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 36V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059292-LT3460ESC6-1#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 180mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.255V
Maximum Output Voltage: 36V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059292-LT3460ESC6-1#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ESC6-1#TRMPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SC-70; Other; SC-70-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#PBF - 020445-LTC1044CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6#TRPBF - 072335-LT1934IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details