Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ES5#TRPBF 1059289-LT3460ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059289-LT3460ES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 36V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059289-LT3460ES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 36V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ES5#TRPBF - 1059289-LT3460ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ES5#TRPBF
1059289-LT3460ES5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ES5#TRPBF 1059289-LT3460ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059289-LT3460ES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.255V Maximum Output Voltage: 36V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059289-LT3460ES5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.255V
Maximum Output Voltage: 36V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059289-LT3460ES5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3460ES5#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8#TRPBF - 103331-LT1946EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8-3.3#TRPBF - 1058399-LT1506IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details