Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3431IFE#PBF 1059273-LT3431IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059273-LT3431IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 55.2V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059273-LT3431IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 55.2V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3431IFE#PBF - 1059273-LT3431IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3431IFE#PBF
1059273-LT3431IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3431IFE#PBF 1059273-LT3431IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059273-LT3431IFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 55.2V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059273-LT3431IFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.219V
Maximum Output Voltage: 55.2V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059273-LT3431IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3431IFE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8-5#TRPBF - 1058117-LT1303CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#PBF - 072368-LT3433IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details