Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430IFE-1#PBF 1059270-LT3430IFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059270-LT3430IFE-1# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 58.8V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059270-LT3430IFE-1# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 58.8V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430IFE-1#PBF - 1059270-LT3430IFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430IFE-1#PBF
1059270-LT3430IFE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430IFE-1#PBF 1059270-LT3430IFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059270-LT3430IFE-1# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 58.8V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059270-LT3430IFE-1#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, SEPIC
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.219V
Maximum Output Voltage: 58.8V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059270-LT3430IFE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430IFE-1#PBF
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF - 1057728-LT1073CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#PBF - 1057736-LT1076CR-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details