Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT337AM#PBF 1059266-LT337AM#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059266-LT337AM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 80dB to 66dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059266-LT337AM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 80dB to 66dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT337AM#PBF - 1059266-LT337AM#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT337AM#PBF
1059266-LT337AM#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT337AM#PBF 1059266-LT337AM#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059266-LT337AM#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): -1.2V PSRR: 80dB to 66dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059266-LT337AM#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 80dB to 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059266-LT337AM#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT337AM#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095750-SPX2945U-L-5-0 - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Tube
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EUF#PBF - 1059451-LT3570EUF#PBF - Win Source Electronics
Specs
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529IQ-3.3#PBF - 1058442-LT1529IQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761MPS5-5#TRMPBF - 1058634-LT1761MPS5-5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details