Manufacturer: Linear Technology
Win Source Part Number: 1059257-LT3092ITS8#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 40 V
Output Current: 200mA
Accuracy: ±1%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-8
Purpose: Current Source
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1059257-LT3092ITS8#TRMPBF |
| Product Name | PMIC - PMIC - Current Regulation/Management - LT3092ITS8#TRMPBF |
| Package Type | SOT23; Other; TSOT-23-8 |