Manufacturer: Linear Technology
Win Source Part Number: 1059249-LT3086IDHD#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Tracking
Output Current: 2.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (5x4)
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.54V @ 2.1A
Operating Supply Current: 2.4mA to 88mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1059249-LT3086IDHD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3086IDHD#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-DFN (5x4) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Tracking |