Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3086EFE#PBF 1059248-LT3086EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059248-LT3086EFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Tracking Output Current: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.54V @ 2.1A Operating Supply Current: 2.4mA to 88mA PSRR: 80dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059248-LT3086EFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Tracking Output Current: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.54V @ 2.1A Operating Supply Current: 2.4mA to 88mA PSRR: 80dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3086EFE#PBF - 1059248-LT3086EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3086EFE#PBF
1059248-LT3086EFE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3086EFE#PBF 1059248-LT3086EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059248-LT3086EFE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Tracking Output Current: 2.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.54V @ 2.1A Operating Supply Current: 2.4mA to 88mA PSRR: 80dB (120Hz) Maximum Output Voltage: 32V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059248-LT3086EFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Tracking
Output Current: 2.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP-EP
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.54V @ 2.1A
Operating Supply Current: 2.4mA to 88mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 32V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059248-LT3086EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3086EFE#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC1436CGN - 1071974-LTC1436CGN - Win Source Electronics
Specs
Package Type SSOP; Other; SSOP
Special Features Multiple Outputs
Operating Temperature 0 C (32 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8 - 087888-LT1763CS8 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#TRPBF - 072364-LT3080EDD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023IMSE#PBF - 020385-LT3023IMSE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details