Manufacturer: Linear Technology
Win Source Part Number: 1059244-LT3085IDCB#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x3)
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0V
Dropout Voltage-Max: 0.45V @ 500mA
Operating Supply Current: 10.1μA to 1mA
PSRR: 90dB to 20dB (120Hz to 1MHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1059244-LT3085IDCB#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3085IDCB#TRPBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-DFN (2x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Input Overcurrent Protection |