Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#PBF 1059231-LT3082EST#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059231-LT3082EST#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.65V @ 200mA Operating Supply Current: 500μA PSRR: 90dB to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 38.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059231-LT3082EST#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.65V @ 200mA Operating Supply Current: 500μA PSRR: 90dB to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 38.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#PBF - 1059231-LT3082EST#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#PBF
1059231-LT3082EST#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#PBF 1059231-LT3082EST#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059231-LT3082EST#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.65V @ 200mA Operating Supply Current: 500μA PSRR: 90dB to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 38.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059231-LT3082EST#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0V
Dropout Voltage-Max: 1.65V @ 200mA
Operating Supply Current: 500μA
PSRR: 90dB to 20dB (120Hz to 1MHz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 38.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059231-LT3082EST#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3082EST#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3024EFE#PBF - 072362-LT3024EFE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8#PBF - 020325-LT1763IS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.8#PBF - 020354-LT1963AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT - 072365-LT317AT - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details