Manufacturer: Linear Technology
Win Source Part Number: 1059217-LT3071EUFD#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Programmable
Control Features: Enable, Power Good, Soft Start
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QFN (4x5)
Maximum Input Voltage: 3V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.15V @ 5A
Operating Supply Current: 1.5mA to 10mA
PSRR: 66dB (120Hz)
Maximum Output Voltage: 1.8V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1059217-LT3071EUFD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3071EUFD#TRPBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Programmable |
| Package Type | Other; 28-QFN (4x5) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start |