Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE-12#TRPBF 1059167-LT3032EDE-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059167-LT3032EDE-12 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DFN (4x3) Maximum Input Voltage: ±20V Nominal Output Voltage (Min/Fixed): ±12V Dropout Voltage-Max: 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ) PSRR: 68dB (120Hz), 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059167-LT3032EDE-12 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DFN (4x3) Maximum Input Voltage: ±20V Nominal Output Voltage (Min/Fixed): ±12V Dropout Voltage-Max: 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ) PSRR: 68dB (120Hz), 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE-12#TRPBF - 1059167-LT3032EDE-12#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE-12#TRPBF
1059167-LT3032EDE-12#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE-12#TRPBF 1059167-LT3032EDE-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059167-LT3032EDE-12 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DFN (4x3) Maximum Input Voltage: ±20V Nominal Output Voltage (Min/Fixed): ±12V Dropout Voltage-Max: 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ) PSRR: 68dB (120Hz), 54dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059167-LT3032EDE-12#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DFN (4x3)
Maximum Input Voltage: ±20V
Nominal Output Voltage (Min/Fixed): ±12V
Dropout Voltage-Max: 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
PSRR: 68dB (120Hz), 54dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059167-LT3032EDE-12#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE-12#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 14-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#TRPBF - 020227-LT1129IQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AET#PBF - 020365-LT1963AET#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-3.3#PBF - 020215-LT1117CM-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details