Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3022EDHC#PBF 1059144-LT3022EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059144-LT3022EDHC#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x3) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 1A Operating Supply Current: 3.5mA to 36mA PSRR: 70dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059144-LT3022EDHC#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x3) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 1A Operating Supply Current: 3.5mA to 36mA PSRR: 70dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3022EDHC#PBF - 1059144-LT3022EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3022EDHC#PBF
1059144-LT3022EDHC#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3022EDHC#PBF 1059144-LT3022EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059144-LT3022EDHC#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x3) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.2V Dropout Voltage-Max: 0.285V @ 1A Operating Supply Current: 3.5mA to 36mA PSRR: 70dB (120Hz) Maximum Output Voltage: 9.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059144-LT3022EDHC#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (5x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.2V
Dropout Voltage-Max: 0.285V @ 1A
Operating Supply Current: 3.5mA to 36mA
PSRR: 70dB (120Hz)
Maximum Output Voltage: 9.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059144-LT3022EDHC#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3022EDHC#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TR - 002753-LT1964ES5-5#TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.8#PBF - 020358-LT1963AES8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF - 1061144-LTC1844ES5-2.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details