Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.8#TRPBF 1059140-LT3021EDH-1.8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059140-LT3021EDH-1. 8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x5) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.285V @ 500mA Operating Supply Current: 250μA to 10mA PSRR: 56dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059140-LT3021EDH-1. 8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x5) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.285V @ 500mA Operating Supply Current: 250μA to 10mA PSRR: 56dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.8#TRPBF - 1059140-LT3021EDH-1.8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.8#TRPBF
1059140-LT3021EDH-1.8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.8#TRPBF 1059140-LT3021EDH-1.8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059140-LT3021EDH-1. 8#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x5) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.285V @ 500mA Operating Supply Current: 250μA to 10mA PSRR: 56dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059140-LT3021EDH-1.8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (5x5)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.285V @ 500mA
Operating Supply Current: 250μA to 10mA
PSRR: 56dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059140-LT3021EDH-1.8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.8#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 16-DFN (5x5)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#PBF - 020360-LT1963AES8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#TRMPBF - 020309-LT1761ES5-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#PBF - 020218-LT1121CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EST#TRPBF - 020390-LT3080EST#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details