Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015EMSE#PBF 1059116-LT3015EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059116-LT3015EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059116-LT3015EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015EMSE#PBF - 1059116-LT3015EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015EMSE#PBF
1059116-LT3015EMSE#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015EMSE#PBF 1059116-LT3015EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059116-LT3015EMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-MSOP-EP Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 2.4mA to 70mA PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059116-LT3015EMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-MSOP-EP
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 2.4mA to 70mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: -29.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059116-LT3015EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015EMSE#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3875IUH#PBF - 1072447-LTC3875IUH#PBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.2#TRPBF - 1058613-LT1761ES5-1.2#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST#PBF - 1057826-LT1117IST#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-3.3#PBF - 1058939-LT1963EFE-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details