Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRMPBF 1059076-LT3009EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059076-LT3009EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Family Name: LT3009 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3009IDC#PBF; LT3009IDC#TRPBF; LT3009IDC#TRMPBF; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059076-LT3009EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Family Name: LT3009 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3009IDC#PBF; LT3009IDC#TRPBF; LT3009IDC#TRMPBF; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRMPBF - 1059076-LT3009EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRMPBF
1059076-LT3009EDC#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRMPBF 1059076-LT3009EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1059076-LT3009EDC#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Family Name: LT3009 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3009IDC#PBF; LT3009IDC#TRPBF; LT3009IDC#TRMPBF; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059076-LT3009EDC#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 20mA
Family Name: LT3009
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2)
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.45V @ 20mA
Operating Supply Current: 6μA to 1mA
PSRR: 72dB (120Hz)
Maximum Output Voltage: 19.55V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT3009IDC#PBF; LT3009IDC#TRPBF; LT3009IDC#TRMPBF;
Introduction Date: April 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059076-LT3009EDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRMPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095503-SP6200EM5-L-1-5 - Win Source Electronics
Specs
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#TRPBF - 020558-LTC3026EMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3050EMSE-3.3#PBF - 020386-LT3050EMSE-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U50-TE1 - 1082314-NJU7200U50-TE1 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89
View Details