Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#PBF 1059002-LT1993IUD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059002-LT1993IUD-2# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 100mA Channel Output Current: 45mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059002-LT1993IUD-2# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 100mA Channel Output Current: 45mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#PBF - 1059002-LT1993IUD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#PBF
1059002-LT1993IUD-2#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#PBF 1059002-LT1993IUD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059002-LT1993IUD-2# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 100mA Channel Output Current: 45mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059002-LT1993IUD-2#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 800MHz
Amplifier Type: Differential
Slew Rate: 1100 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V
Operating Supply Current: 100mA
Channel Output Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1059002-LT1993IUD-2#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#PBF
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
IBIAS 5 µA
Slew Rate 1100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#PBF - 1057927-LT1167ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS6#TRMPBF - 1058703-LT1784CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970ACFE#TRPBF - 1058977-LT1970ACFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details