Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-BYP#TRPBF 1058953-LT1964IS5-BYP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058953-LT1964IS5-BY P#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058953-LT1964IS5-BY P#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-BYP#TRPBF - 1058953-LT1964IS5-BYP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-BYP#TRPBF
1058953-LT1964IS5-BYP#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-BYP#TRPBF 1058953-LT1964IS5-BYP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058953-LT1964IS5-BY P#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.22V Dropout Voltage-Max: 0.49V @ 200mA PSRR: 54dB (120Hz) Maximum Output Voltage: -20V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058953-LT1964IS5-BYP#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -1.22V
Dropout Voltage-Max: 0.49V @ 200mA
PSRR: 54dB (120Hz)
Maximum Output Voltage: -20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058953-LT1964IS5-BYP#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1964IS5-BYP#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data