Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1961IMS8E#PBF 1058922-LT1961IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058922-LT1961IMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT1961EMS8E#TRPBF; LT1961IMS8E#TRPBF; LT1961IMS8E; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058922-LT1961IMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT1961EMS8E#TRPBF; LT1961IMS8E#TRPBF; LT1961IMS8E; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1961IMS8E#PBF - 1058922-LT1961IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1961IMS8E#PBF
1058922-LT1961IMS8E#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1961IMS8E#PBF 1058922-LT1961IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058922-LT1961IMS8E# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Flyback, SEPIC Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.2V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT1961EMS8E#TRPBF; LT1961IMS8E#TRPBF; LT1961IMS8E; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058922-LT1961IMS8E#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 35V (Switch)
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LT1961EMS8E#TRPBF; LT1961IMS8E#TRPBF; LT1961IMS8E;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058922-LT1961IMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1961IMS8E#PBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8#PBF - 020232-LT1172CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1976EFE#PBF - 002754-LT1976EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details