Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN-1#TRPBF 1058912-LT1952EGN-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058912-LT1952EGN-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LT1952-1 Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 6.82 V to 25 V Alternative Parts (Cross-Reference): MAX1640EEE+T; MAX8553EEE+; MAX1641EEE; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058912-LT1952EGN-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LT1952-1 Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 6.82 V to 25 V Alternative Parts (Cross-Reference): MAX1640EEE+T; MAX8553EEE+; MAX1641EEE; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN-1#TRPBF - 1058912-LT1952EGN-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN-1#TRPBF
1058912-LT1952EGN-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN-1#TRPBF 1058912-LT1952EGN-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058912-LT1952EGN-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LT1952-1 Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 6.82 V to 25 V Alternative Parts (Cross-Reference): MAX1640EEE+T; MAX8553EEE+; MAX1641EEE; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058912-LT1952EGN-1#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 100kHz to 500kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LT1952-1
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 6.82 V to 25 V
Alternative Parts (Cross-Reference): MAX1640EEE+T; MAX8553EEE+; MAX1641EEE;
Introduction Date: August 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058912-LT1952EGN-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN-1#TRPBF
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.5#TRMPBF - 100107-LTC3406BES5-1.5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6#TRMPBF - 072561-LTC3405AES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details