Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8#TRPBF 105889-LTC1622CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105889-LTC1622CMS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2 V to 10 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105889-LTC1622CMS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2 V to 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8#TRPBF - 105889-LTC1622CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8#TRPBF
105889-LTC1622CMS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8#TRPBF 105889-LTC1622CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105889-LTC1622CMS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2 V to 10 V

Manufacturer: Linear Technology
Win Source Part Number: 105889-LTC1622CMS8#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 2 V to 10 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 105889-LTC1622CMS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data