Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HS6#TRPBF 1058886-LT1933HS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058886-LT1933HS6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 33.84V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058886-LT1933HS6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 33.84V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HS6#TRPBF - 1058886-LT1933HS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HS6#TRPBF
1058886-LT1933HS6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HS6#TRPBF 1058886-LT1933HS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058886-LT1933HS6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 33.84V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058886-LT1933HS6#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.245V
Maximum Output Voltage: 33.84V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058886-LT1933HS6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933HS6#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data