Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931IS5#TRMPBF 1058882-LT1931IS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058882-LT1931IS5#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1931ES5#TRPBF; LT1931IS5#PBF; LT1931IS5#TRPBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058882-LT1931IS5#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1931ES5#TRPBF; LT1931IS5#PBF; LT1931IS5#TRPBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931IS5#TRMPBF - 1058882-LT1931IS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931IS5#TRMPBF
1058882-LT1931IS5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931IS5#TRMPBF 1058882-LT1931IS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1058882-LT1931IS5#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Alternative Parts (Cross-Reference): LT1931ES5#TRPBF; LT1931IS5#PBF; LT1931IS5#TRPBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058882-LT1931IS5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): -1.255V
Maximum Output Voltage: -34V
Minimum Input Voltage: 2.45V
Alternative Parts (Cross-Reference): LT1931ES5#TRPBF; LT1931IS5#PBF; LT1931IS5#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058882-LT1931IS5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931IS5#TRMPBF
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details