Manufacturer: Linear Technology
Win Source Part Number: 1058737-LT1790AIS6-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 32μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 80μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Portable Devices, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 1058737-LT1790AIS6-2.5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#TRPBF |
| Package Type | SOT23; Other; TSOT-23-6 |