Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#TRPBF 1058627-LT1761IS5-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058627-LT1761IS5-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1761ES5-5#TRPBF; LT1761IS5-5#PBF; LT1761IS5-5#TRPBF; LT1761IS5-5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058627-LT1761IS5-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1761ES5-5#TRPBF; LT1761IS5-5#PBF; LT1761IS5-5#TRPBF; LT1761IS5-5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#TRPBF - 1058627-LT1761IS5-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#TRPBF
1058627-LT1761IS5-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#TRPBF 1058627-LT1761IS5-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058627-LT1761IS5-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT1761ES5-5#TRPBF; LT1761IS5-5#PBF; LT1761IS5-5#TRPBF; LT1761IS5-5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1058627-LT1761IS5-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 100mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1761ES5-5#TRPBF; LT1761IS5-5#PBF; LT1761IS5-5#TRPBF; LT1761IS5-5#TRMPBF;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058627-LT1761IS5-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-5#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086IT#PBF - 072194-LT1086IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-3.3#PBF - 115747-LT1121IST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.8#PBF - 020350-LT1962EMS8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#TRPBF - 114405-LT1963EQ-1.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details