Manufacturer: Linear Technology
Win Source Part Number: 1058619-LT1761IS5-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.45V @ 100mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1761ES5-1.8#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1058619-LT1761IS5-1.8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-1.8#TRPBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |