Manufacturer: Linear Technology
Win Source Part Number: 1058586-LT1716HS5#TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 60μA
Voltage - Input Offset (Max): 1.6mV @ 5V
Current - Input Bias (Max): 0.05μA @ 5V
Current - Output (Typ): 10mA @ 5V
CMRR, PSRR (Typ): 110dB CMRR, 110dB PSRR
Propagation Delay (Max): 5.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1058586-LT1716HS5#TRPBF |
| Product Name | Linear - Linear - Comparators - LT1716HS5#TRPBF |
| Supply Voltage (VS) | 2.7 to 44 volts |
| VOS | 1.6 millivolts |
| CMRR | 110 dB |