Manufacturer: Linear Technology
Win Source Part Number: 1058559-LT1671CS8#PB
Packaging: Tube/Rail
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 2.5mV @ ±5V
Current - Input Bias (Max): 0.28μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR
Propagation Delay (Max): 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1058559-LT1671CS8#PBF |
| Product Name | Linear - Linear - Comparators - LT1671CS8#PBF |
| VOS | 2.5 millivolts |