Manufacturer: Linear Technology
Win Source Part Number: 1058507-LT1632IS8#TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 1.15μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 4.6mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 45MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 1058507-LT1632IS8#TRPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632IS8#TRPBF |
| Supply Voltage (VS) | 2.7 to 36 volts |
| Source Current (IS) | 4.6 milliamps |
| VOS | 0.5000 millivolts |
| IBIAS | 1.15 µA |
| GBW | 45 MHz |