Manufacturer: Linear Technology
Win Source Part Number: 1058495-LT1615IS5-1#
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 75mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 34V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1058495-LT1615IS5-1#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5-1#TRMPBF |
| Configuration / Function | Boost, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |