Manufacturer: Linear Technology
Win Source Part Number: 1058482-LT1585CT-1.5
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 4.6A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1058482-LT1585CT-1.5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-1.5#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-3 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Input Overcurrent Protection |