Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-3.3#PBF 1058477-LT1585ACT-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058477-LT1585ACT-3. 3#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058477-LT1585ACT-3. 3#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-3.3#PBF - 1058477-LT1585ACT-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-3.3#PBF
1058477-LT1585ACT-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-3.3#PBF 1058477-LT1585ACT-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058477-LT1585ACT-3. 3#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058477-LT1585ACT-3.3#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058477-LT1585ACT-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-3.3#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF - 1072291-LTC3119EUFD#PBF - Win Source Electronics
Specs
Package Type Other; QFN
Output Voltage 18 volts
IOUT 5 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.5#PBF - 020333-LT1764EQ-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3633AIFE-1#PBF - 1022201-LTC3633AIFE-1#PBF - Win Source Electronics
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; TSSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details