Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.45#PBF 1058475-LT1584CT-3.45#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058475-LT1584CT-3.4 5#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.45V Dropout Voltage-Max: 1.4V @ 7A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058475-LT1584CT-3.4 5#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.45V Dropout Voltage-Max: 1.4V @ 7A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.45#PBF - 1058475-LT1584CT-3.45#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.45#PBF
1058475-LT1584CT-3.45#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.45#PBF 1058475-LT1584CT-3.45#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058475-LT1584CT-3.4 5#PBF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.45V Dropout Voltage-Max: 1.4V @ 7A Operating Supply Current: 13mA Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058475-LT1584CT-3.45#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 7A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.45V
Dropout Voltage-Max: 1.4V @ 7A
Operating Supply Current: 13mA
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058475-LT1584CT-3.45#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.45#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data