Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-5#PBF 1058446-LT1529IT-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058446-LT1529IT-5#P BF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058446-LT1529IT-5#P BF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-5#PBF - 1058446-LT1529IT-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-5#PBF
1058446-LT1529IT-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-5#PBF 1058446-LT1529IT-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058446-LT1529IT-5#P BF Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -45°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.95V @ 3A Operating Supply Current: 100μA to 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058446-LT1529IT-5#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.95V @ 3A
Operating Supply Current: 100μA to 160mA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058446-LT1529IT-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-5#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data