Manufacturer: Linear Technology
Win Source Part Number: 1058441-LT1529CT-5#P
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.95V @ 3A
Operating Supply Current: 100μA to 160mA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1058441-LT1529CT-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1529CT-5#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |