Manufacturer: Linear Technology
Win Source Part Number: 1058434-LT1521IST-5#
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 300mA
Operating Supply Current: 25μA to 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1058434-LT1521IST-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1521IST-5#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SOT-223-3 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |