Manufacturer: Linear Technology
Win Source Part Number: 1058312-LT1461AIS8-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 5.5 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 1058312-LT1461AIS8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1461AIS8-5#PBF |
| Package Type | Other; 8-SOIC |