Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRMPBF 1058301-LT1460KCS3-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058301-LT1460KCS3-5 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 240μA Alternative Parts (Cross-Reference): MAX6035AAUR50+T; LT1460HCS3-5#TR; LT1460KCS3-5#TRMPBF; LT1460HCS3-5#PBF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058301-LT1460KCS3-5 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 240μA Alternative Parts (Cross-Reference): MAX6035AAUR50+T; LT1460HCS3-5#TR; LT1460KCS3-5#TRMPBF; LT1460HCS3-5#PBF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRMPBF - 1058301-LT1460KCS3-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRMPBF
1058301-LT1460KCS3-5#TRMPBF
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRMPBF 1058301-LT1460KCS3-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1058301-LT1460KCS3-5 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 240μA Alternative Parts (Cross-Reference): MAX6035AAUR50+T; LT1460HCS3-5#TR; LT1460KCS3-5#TRMPBF; LT1460HCS3-5#PBF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058301-LT1460KCS3-5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 5.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 4μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 240μA
Alternative Parts (Cross-Reference): MAX6035AAUR50+T; LT1460HCS3-5#TR; LT1460KCS3-5#TRMPBF; LT1460HCS3-5#PBF;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1058301-LT1460KCS3-5#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRMPBF
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634ACS8-2.5#PBF - 1058510-LT1634ACS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236AIS8-5#PBF - 111433-LT1236AIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-1.25#TRPBF - 1058509-LT1634ACS8-1.25#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details