Manufacturer: Linear Technology
Win Source Part Number: 1058234-LT1376CN8-5#
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1058234-LT1376CN8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CN8-5#PBF |
| Configuration / Function | Buck, SEPIC |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DIP; Other; 8-PDIP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |