Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF 1058177-LT1369CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058177-LT1369CS#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.065 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V Operating Supply Current: 370μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058177-LT1369CS#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.065 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V Operating Supply Current: 370μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF - 1058177-LT1369CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF
1058177-LT1369CS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF 1058177-LT1369CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058177-LT1369CS#TRP BF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.065 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V Operating Supply Current: 370μA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058177-LT1369CS#TRPBF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.065 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 1.8 V to 30 V, ±0.9 V to 15 V
Operating Supply Current: 370μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058177-LT1369CS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1369CS#TRPBF
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
IBIAS 0.0100 µA
GBW 0.1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#TRPBF - 1060415-LTC1152IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IDD#PBF - 1060005-LT6020IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS8#TRPBF - 1061249-LTC2050HVIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details