Manufacturer: Linear Technology
Win Source Part Number: 1057968-LT1175IS8-5#
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 80μA
PSRR: 60db to 15dB (1kHz to 100kHz)
Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1057968-LT1175IS8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1175IS8-5#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Internal Current Limit; Current Limit, Enable |