Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8-5#PBF 1057964-LT1175CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057964-LT1175CS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA PSRR: 60db to 15dB (1kHz to 100kHz) Protection Operating Temperature: 0°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057964-LT1175CS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA PSRR: 60db to 15dB (1kHz to 100kHz) Protection Operating Temperature: 0°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8-5#PBF - 1057964-LT1175CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8-5#PBF
1057964-LT1175CS8-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8-5#PBF 1057964-LT1175CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057964-LT1175CS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit, Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 80μA PSRR: 60db to 15dB (1kHz to 100kHz) Protection Operating Temperature: 0°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1057964-LT1175CS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 80μA
PSRR: 60db to 15dB (1kHz to 100kHz)
Protection Operating Temperature: 0°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057964-LT1175CS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8-5#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data