Win Source Part Number: 1057923-ESD8D12V
Category: Circuit Protection>TVS - Diodes
Series: DFN1006
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Power - Peak Pulse: 104W
Power Line Protection: Yes
Capacitance @ Frequency: 45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: DFN1006
Supplier Device Package: DFN1006
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: MDD
Other Names: DFN1006D12VSYD,3372-
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057923-ESD8D12V |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DFN1006 |