Win Source Part Number: 1057915-ESD5Z7V0
Category: Circuit Protection>TVS - Diodes
Series: SOD-523
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 12,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.5V
Power - Peak Pulse: 200W
Power Line Protection: Yes
Capacitance @ Frequency: 65pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: MDD
Other Names: SOD5235Z7V0SZH,3372-
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057915-ESD5Z7V0 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | SOD-523; SOD-523 |