Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1129MPST-3.3#TRPBF 1057899-LT1129MPST-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057899-LT1129MPST-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057899-LT1129MPST-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1129MPST-3.3#TRPBF - 1057899-LT1129MPST-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1129MPST-3.3#TRPBF
1057899-LT1129MPST-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1129MPST-3.3#TRPBF 1057899-LT1129MPST-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057899-LT1129MPST-3 .3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1057899-LT1129MPST-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 700mA
Operating Supply Current: 70μA to 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057899-LT1129MPST-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1129MPST-3.3#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data