Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#PBF 1057889-LT1129IQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057889-LT1129IQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057889-LT1129IQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#PBF - 1057889-LT1129IQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#PBF
1057889-LT1129IQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#PBF 1057889-LT1129IQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057889-LT1129IQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1057889-LT1129IQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.7V @ 700mA
Operating Supply Current: 70μA to 90mA
PSRR: 64dB (120Hz)
Maximum Output Voltage: 30V
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057889-LT1129IQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1084CT - 088080-LT1084CT - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EMSE#TRPBF - 020558-LTC3026EMSE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-2.85#TRPBF - 104929-LT1117CST-2.85#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details