Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-5#TRPBF 1057862-LT1121IST-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057862-LT1121IST-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: LT1121 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): AMS2954AC-5; AMS2954C-5; LM2954-50-AA3-R; MIC5200-4.8YS; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057862-LT1121IST-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: LT1121 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): AMS2954AC-5; AMS2954C-5; LM2954-50-AA3-R; MIC5200-4.8YS; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-5#TRPBF - 1057862-LT1121IST-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-5#TRPBF
1057862-LT1121IST-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-5#TRPBF 1057862-LT1121IST-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057862-LT1121IST-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: LT1121 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): AMS2954AC-5; AMS2954C-5; LM2954-50-AA3-R; MIC5200-4.8YS; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057862-LT1121IST-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: LT1121
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 50μA to 14mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): AMS2954AC-5; AMS2954C-5; LM2954-50-AA3-R; MIC5200-4.8YS;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057862-LT1121IST-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-5#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data