Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF 1057860-LT1121IS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057860-LT1121IS8-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057860-LT1121IS8-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF - 1057860-LT1121IS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF
1057860-LT1121IS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF 1057860-LT1121IS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057860-LT1121IS8-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057860-LT1121IS8-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 50μA to 14mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057860-LT1121IS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.6 - 072300-LT1584CT-3.6 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8-3.3#PBF - 1058429-LT1521IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF - 072353-LT3008ETS8-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#TRPBF - 105122-LT1085CM#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details