Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121HVCS8#TRPBF 1057854-LT1121HVCS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057854-LT1121HVCS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057854-LT1121HVCS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121HVCS8#TRPBF - 1057854-LT1121HVCS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121HVCS8#TRPBF
1057854-LT1121HVCS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121HVCS8#TRPBF 1057854-LT1121HVCS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057854-LT1121HVCS8# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.75V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 50μA to 14mA PSRR: 58dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057854-LT1121HVCS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.75V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 50μA to 14mA
PSRR: 58dB (120Hz)
Maximum Output Voltage: 30V
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057854-LT1121HVCS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121HVCS8#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Enable
Unlock Full Specs
to access all available technical data