Manufacturer: Linear Technology
Win Source Part Number: 1057852-LT1121CZ-3.3
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 50μA to 14mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1057852-LT1121CZ-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1121CZ-3.3#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-92; Other; TO-92-3 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Reverse Voltage Protection; Enable |